Vishay Intertechnology, Inc. RES 4 OHM 2W 0.1% WW AXIAL RWR80S4R00BSRSL

Description
RES 4ohm 2W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 4ohm 2W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4 OHM 2W 0.1% WW AXIAL - RWR80S4R00BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4 OHM 2W 0.1% WW AXIAL
RWR80S4R00BSRSL
RES 4 OHM 2W 0.1% WW AXIAL RWR80S4R00BSRSL
RES 4ohm 2W 0.1% WW AXIAL

RES 4ohm 2W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S4R00BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S4R00BSRSL-ND
Through Hole Resistors RWR80S4R00BSRSL-ND
4 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

4 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S4R00BSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S4R00BSRSL
Wirewound Resistors 3110-RWR80S4R00BSRSL
EGS-3-80 4 .1% RWR80S4R00BS RSL

EGS-3-80 4 .1% RWR80S4R00BS RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S4R00BSRSL RWR80S4R00BSRSL-ND 3110-RWR80S4R00BSRSL
Product Name RES 4 OHM 2W 0.1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4 ohms 4 ohms 4 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R331JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details