Vishay Intertechnology, Inc. Wirewound Resistors RWR80S5000FSB12

Description
EGS-3-80 500 1% RWR80S5000FS B12
Request a Quote Datasheet
Description
EGS-3-80 500 1% RWR80S5000FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S5000FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S5000FSB12
Wirewound Resistors 3110-RWR80S5000FSB12
EGS-3-80 500 1% RWR80S5000FS B12

EGS-3-80 500 1% RWR80S5000FS B12

Supplier's Site Datasheet
RES 500 OHM 2W 1% WW AXIAL - RWR80S5000FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 500 OHM 2W 1% WW AXIAL
RWR80S5000FSB12
RES 500 OHM 2W 1% WW AXIAL RWR80S5000FSB12
RES 500ohm 2W 1% WW AXIAL

RES 500ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S5000FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S5000FSB12-ND
Through Hole Resistors RWR80S5000FSB12-ND
500 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

500 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S5000FSB12 RWR80S5000FSB12 RWR80S5000FSB12-ND
Product Name Wirewound Resistors RES 500 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 500 ohms 500 ohms 500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 2123467 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers