Vishay Intertechnology, Inc. Wirewound Resistors RWR80S45R9DMB12

Description
EGS-3-80 45.9 .5% RWR80S45R9DM B12
Request a Quote Datasheet
Description
EGS-3-80 45.9 .5% RWR80S45R9DM B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S45R9DMB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S45R9DMB12
Wirewound Resistors 3110-RWR80S45R9DMB12
EGS-3-80 45.9 .5% RWR80S45R9DM B12

EGS-3-80 45.9 .5% RWR80S45R9DM B12

Supplier's Site Datasheet
RES 45.9 OHM 2W 0.5% WW AXIAL - RWR80S45R9DMB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 45.9 OHM 2W 0.5% WW AXIAL
RWR80S45R9DMB12
RES 45.9 OHM 2W 0.5% WW AXIAL RWR80S45R9DMB12
RES 45.9ohm 2W 0.5% WW AXIAL

RES 45.9ohm 2W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S45R9DMB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S45R9DMB12-ND
Through Hole Resistors RWR80S45R9DMB12-ND
45.9 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

45.9 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S45R9DMB12 RWR80S45R9DMB12 RWR80S45R9DMB12-ND
Product Name Wirewound Resistors RES 45.9 OHM 2W 0.5% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 45.9 ohms 45.9 ohms 45.9 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers