Vishay Intertechnology, Inc. RES 46.4 OHM 2W 1% WW AXIAL RWR80S46R4FSRSL

Description
RES 46.4ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 46.4ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 46.4 OHM 2W 1% WW AXIAL - RWR80S46R4FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 46.4 OHM 2W 1% WW AXIAL
RWR80S46R4FSRSL
RES 46.4 OHM 2W 1% WW AXIAL RWR80S46R4FSRSL
RES 46.4ohm 2W 1% WW AXIAL

RES 46.4ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S46R4FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S46R4FSRSL-ND
Through Hole Resistors RWR80S46R4FSRSL-ND
46.4 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

46.4 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S46R4FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S46R4FSRSL
Wirewound Resistors 3110-RWR80S46R4FSRSL
EGS-3-80 46.4 1% RWR80S46R4FS RSL

EGS-3-80 46.4 1% RWR80S46R4FS RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S46R4FSRSL RWR80S46R4FSRSL-ND 3110-RWR80S46R4FSRSL
Product Name RES 46.4 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 46.4 ohms 46.4 ohms 46.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580295 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details