Vishay Intertechnology, Inc. Through Hole Resistors RWR80S51R1FMBSL

Description
51.1 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
51.1 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S51R1FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S51R1FMBSL-ND
Through Hole Resistors RWR80S51R1FMBSL-ND
51.1 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

51.1 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 51.1 OHM 2W 1% WW AXIAL - RWR80S51R1FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51.1 OHM 2W 1% WW AXIAL
RWR80S51R1FMBSL
RES 51.1 OHM 2W 1% WW AXIAL RWR80S51R1FMBSL
RES 51.1ohm 2W 1% WW AXIAL

RES 51.1ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S51R1FMBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S51R1FMBSL
Wirewound Resistors 3110-RWR80S51R1FMBSL
EGS-3-80 51.1 1% RWR80S51R1FM BSL

EGS-3-80 51.1 1% RWR80S51R1FM BSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S51R1FMBSL-ND RWR80S51R1FMBSL 3110-RWR80S51R1FMBSL
Product Name Through Hole Resistors RES 51.1 OHM 2W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 51.1 ohms 51.1 ohms 51.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1617559 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers