Vishay Intertechnology, Inc. RES 511 OHM 2W 1% WW AXIAL RWR80S5110FMB12

Description
RES 511ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 511ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 511 OHM 2W 1% WW AXIAL - RWR80S5110FMB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 511 OHM 2W 1% WW AXIAL
RWR80S5110FMB12
RES 511 OHM 2W 1% WW AXIAL RWR80S5110FMB12
RES 511ohm 2W 1% WW AXIAL

RES 511ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S5110FMB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S5110FMB12-ND
Through Hole Resistors RWR80S5110FMB12-ND
511 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

511 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S5110FMB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S5110FMB12
Wirewound Resistors 3110-RWR80S5110FMB12
EGS-3-80 511 1% RWR80S5110FM B12

EGS-3-80 511 1% RWR80S5110FM B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S5110FMB12 RWR80S5110FMB12-ND 3110-RWR80S5110FMB12
Product Name RES 511 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 511 ohms 511 ohms 511 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R683JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Through Hole Resistors - C3A1R1JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details