Vishay Intertechnology, Inc. Wirewound Resistors RWR80S4420FSS73

Description
EGS-3-80 442 1% RWR80S4420FS S73
Request a Quote Datasheet
Description
EGS-3-80 442 1% RWR80S4420FS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S4420FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S4420FSS73
Wirewound Resistors 3110-RWR80S4420FSS73
EGS-3-80 442 1% RWR80S4420FS S73

EGS-3-80 442 1% RWR80S4420FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR80S4420FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S4420FSS73-ND
Through Hole Resistors RWR80S4420FSS73-ND
442 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

442 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 442 OHM 2W 1% WW AXIAL - RWR80S4420FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 442 OHM 2W 1% WW AXIAL
RWR80S4420FSS73
RES 442 OHM 2W 1% WW AXIAL RWR80S4420FSS73
RES 442ohm 2W 1% WW AXIAL

RES 442ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S4420FSS73 RWR80S4420FSS73-ND RWR80S4420FSS73
Product Name Wirewound Resistors Through Hole Resistors RES 442 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 442 ohms 442 ohms 442 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1260419 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers