Vishay Intertechnology, Inc. RES 44.2 OHM 2W 1% WW AXIAL RWR80S44R2FSBSL

Description
RES 44.2ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 44.2ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 44.2 OHM 2W 1% WW AXIAL - RWR80S44R2FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 44.2 OHM 2W 1% WW AXIAL
RWR80S44R2FSBSL
RES 44.2 OHM 2W 1% WW AXIAL RWR80S44R2FSBSL
RES 44.2ohm 2W 1% WW AXIAL

RES 44.2ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S44R2FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S44R2FSBSL-ND
Through Hole Resistors RWR80S44R2FSBSL-ND
44.2 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

44.2 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S44R2FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S44R2FSBSL
Wirewound Resistors 3110-RWR80S44R2FSBSL
EGS-3-80 44.2 1% RWR80S44R2FS BSL

EGS-3-80 44.2 1% RWR80S44R2FS BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S44R2FSBSL RWR80S44R2FSBSL-ND 3110-RWR80S44R2FSBSL
Product Name RES 44.2 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 44.2 ohms 44.2 ohms 44.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C223J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1676814-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers