Vishay Intertechnology, Inc. RES 470 OHM 2W 0.1% WW AXIAL RWR80S4700BSRSL

Description
RES 470ohm 2W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 470ohm 2W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 470 OHM 2W 0.1% WW AXIAL - RWR80S4700BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 470 OHM 2W 0.1% WW AXIAL
RWR80S4700BSRSL
RES 470 OHM 2W 0.1% WW AXIAL RWR80S4700BSRSL
RES 470ohm 2W 0.1% WW AXIAL

RES 470ohm 2W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S4700BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S4700BSRSL-ND
Through Hole Resistors RWR80S4700BSRSL-ND
470 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

470 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S4700BSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S4700BSRSL
Wirewound Resistors 3110-RWR80S4700BSRSL
EGS-3-80 470 .1% RWR80S4700BS RSL

EGS-3-80 470 .1% RWR80S4700BS RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S4700BSRSL RWR80S4700BSRSL-ND 3110-RWR80S4700BSRSL
Product Name RES 470 OHM 2W 0.1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 470 ohms 470 ohms 470 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1311256 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers