Vishay Intertechnology, Inc. RES 4 OHM 2W 1% WW AXIAL RWR80S4R00FRB12

Description
RES 4ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 4ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4 OHM 2W 1% WW AXIAL - RWR80S4R00FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4 OHM 2W 1% WW AXIAL
RWR80S4R00FRB12
RES 4 OHM 2W 1% WW AXIAL RWR80S4R00FRB12
RES 4ohm 2W 1% WW AXIAL

RES 4ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S4R00FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S4R00FRB12
Wirewound Resistors 3110-RWR80S4R00FRB12
EGS-3-80 4 1% RWR80S4R00FR B12

EGS-3-80 4 1% RWR80S4R00FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR80S4R00FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S4R00FRB12-ND
Through Hole Resistors RWR80S4R00FRB12-ND
4 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

4 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S4R00FRB12 3110-RWR80S4R00FRB12 RWR80S4R00FRB12-ND
Product Name RES 4 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4 ohms 4 ohms 4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers