Vishay Intertechnology, Inc. RES 43.2 OHM 2W 1% WW AXIAL RWR80S43R2FRS73

Description
RES 43.2ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 43.2ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 43.2 OHM 2W 1% WW AXIAL - RWR80S43R2FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 43.2 OHM 2W 1% WW AXIAL
RWR80S43R2FRS73
RES 43.2 OHM 2W 1% WW AXIAL RWR80S43R2FRS73
RES 43.2ohm 2W 1% WW AXIAL

RES 43.2ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S43R2FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S43R2FRS73
Wirewound Resistors 3110-RWR80S43R2FRS73
EGS-3-80 43.2 1% RWR80S43R2FR S73

EGS-3-80 43.2 1% RWR80S43R2FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR80S43R2FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S43R2FRS73-ND
Through Hole Resistors RWR80S43R2FRS73-ND
43.2 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

43.2 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S43R2FRS73 3110-RWR80S43R2FRS73 RWR80S43R2FRS73-ND
Product Name RES 43.2 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 43.2 ohms 43.2 ohms 43.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers