Vishay Intertechnology, Inc. Through Hole Resistors RWR80S4500FSB12

Description
450 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
450 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S4500FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S4500FSB12-ND
Through Hole Resistors RWR80S4500FSB12-ND
450 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

450 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 450 OHM 2W 1% WW AXIAL - RWR80S4500FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 450 OHM 2W 1% WW AXIAL
RWR80S4500FSB12
RES 450 OHM 2W 1% WW AXIAL RWR80S4500FSB12
RES 450ohm 2W 1% WW AXIAL

RES 450ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S4500FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S4500FSB12
Wirewound Resistors 3110-RWR80S4500FSB12
EGS-3-80 450 1% RWR80S4500FS B12

EGS-3-80 450 1% RWR80S4500FS B12

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S4500FSB12-ND RWR80S4500FSB12 3110-RWR80S4500FSB12
Product Name Through Hole Resistors RES 450 OHM 2W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 450 ohms 450 ohms 450 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1722224 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers