Vishay Intertechnology, Inc. Through Hole Resistors RWR80S4220FSS73

Description
422 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
422 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S4220FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S4220FSS73-ND
Through Hole Resistors RWR80S4220FSS73-ND
422 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

422 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 422 OHM 2W 1% WW AXIAL - RWR80S4220FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 422 OHM 2W 1% WW AXIAL
RWR80S4220FSS73
RES 422 OHM 2W 1% WW AXIAL RWR80S4220FSS73
RES 422ohm 2W 1% WW AXIAL

RES 422ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S4220FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S4220FSS73
Wirewound Resistors 3110-RWR80S4220FSS73
EGS-3-80 422 1% RWR80S4220FS S73

EGS-3-80 422 1% RWR80S4220FS S73

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S4220FSS73-ND RWR80S4220FSS73 3110-RWR80S4220FSS73
Product Name Through Hole Resistors RES 422 OHM 2W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 422 ohms 422 ohms 422 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details