Vishay Intertechnology, Inc. Wirewound Resistors RWR80S45R3FSS73

Description
EGS-3-80 45.3 1% RWR80S45R3FS S73
Request a Quote Datasheet
Description
EGS-3-80 45.3 1% RWR80S45R3FS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S45R3FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S45R3FSS73
Wirewound Resistors 3110-RWR80S45R3FSS73
EGS-3-80 45.3 1% RWR80S45R3FS S73

EGS-3-80 45.3 1% RWR80S45R3FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR80S45R3FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S45R3FSS73-ND
Through Hole Resistors RWR80S45R3FSS73-ND
45.3 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

45.3 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 45.3 OHM 2W 1% WW AXIAL - RWR80S45R3FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 45.3 OHM 2W 1% WW AXIAL
RWR80S45R3FSS73
RES 45.3 OHM 2W 1% WW AXIAL RWR80S45R3FSS73
RES 45.3ohm 2W 1% WW AXIAL

RES 45.3ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S45R3FSS73 RWR80S45R3FSS73-ND RWR80S45R3FSS73
Product Name Wirewound Resistors Through Hole Resistors RES 45.3 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 45.3 ohms 45.3 ohms 45.3 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311272 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Anti-Static, ESD, Clean Room Products - Anti-Static, ESD Device Containers -  - Win Source Electronics
Specs
Technology / Construction Wirewound
Resistance Range 5 ohms
Tolerance 20 +/- %
View Details
5 suppliers