Vishay Intertechnology, Inc. Wirewound Resistors RWR80S5110DSS73

Description
EGS-3-80 511 .5% RWR80S5110DS S73
Request a Quote Datasheet
Description
EGS-3-80 511 .5% RWR80S5110DS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S5110DSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S5110DSS73
Wirewound Resistors 3110-RWR80S5110DSS73
EGS-3-80 511 .5% RWR80S5110DS S73

EGS-3-80 511 .5% RWR80S5110DS S73

Supplier's Site Datasheet
RES 511 OHM 2W 0.5% WW AXIAL - RWR80S5110DSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 511 OHM 2W 0.5% WW AXIAL
RWR80S5110DSS73
RES 511 OHM 2W 0.5% WW AXIAL RWR80S5110DSS73
RES 511ohm 2W 0.5% WW AXIAL

RES 511ohm 2W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S5110DSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S5110DSS73-ND
Through Hole Resistors RWR80S5110DSS73-ND
511 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

511 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S5110DSS73 RWR80S5110DSS73 RWR80S5110DSS73-ND
Product Name Wirewound Resistors RES 511 OHM 2W 0.5% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 511 ohms 511 ohms 511 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R754JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details