Vishay Intertechnology, Inc. Wirewound Resistors RWR80S4R64FRB12

Description
EGS-3-80 4.64 1% RWR80S4R64FR B12
Request a Quote Datasheet
Description
EGS-3-80 4.64 1% RWR80S4R64FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S4R64FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S4R64FRB12
Wirewound Resistors 3110-RWR80S4R64FRB12
EGS-3-80 4.64 1% RWR80S4R64FR B12

EGS-3-80 4.64 1% RWR80S4R64FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR80S4R64FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S4R64FRB12-ND
Through Hole Resistors RWR80S4R64FRB12-ND
4.64 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

4.64 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 4.64 OHM 2W 1% WW AXIAL - RWR80S4R64FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.64 OHM 2W 1% WW AXIAL
RWR80S4R64FRB12
RES 4.64 OHM 2W 1% WW AXIAL RWR80S4R64FRB12
RES 4.64ohm 2W 1% WW AXIAL

RES 4.64ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S4R64FRB12 RWR80S4R64FRB12-ND RWR80S4R64FRB12
Product Name Wirewound Resistors Through Hole Resistors RES 4.64 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 4.64 ohms 4.64 ohms 4.64 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R820JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - C1036RJL-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details