Vishay Intertechnology, Inc. Wirewound Resistors RWR80S4590BSBSL

Description
EGS-3-80 459 .1% RWR80S4590BS BSL
Request a Quote Datasheet
Description
EGS-3-80 459 .1% RWR80S4590BS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S4590BSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S4590BSBSL
Wirewound Resistors 3110-RWR80S4590BSBSL
EGS-3-80 459 .1% RWR80S4590BS BSL

EGS-3-80 459 .1% RWR80S4590BS BSL

Supplier's Site Datasheet
RES 459 OHM 2W 0.1% WW AXIAL - RWR80S4590BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 459 OHM 2W 0.1% WW AXIAL
RWR80S4590BSBSL
RES 459 OHM 2W 0.1% WW AXIAL RWR80S4590BSBSL
RES 459ohm 2W 0.1% WW AXIAL

RES 459ohm 2W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S4590BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S4590BSBSL-ND
Through Hole Resistors RWR80S4590BSBSL-ND
459 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

459 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S4590BSBSL RWR80S4590BSBSL RWR80S4590BSBSL-ND
Product Name Wirewound Resistors RES 459 OHM 2W 0.1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 459 ohms 459 ohms 459 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A1R6JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details