Vishay Intertechnology, Inc. RES 46.4 OHM 2W 1% WW AXIAL RWR80S46R4FSS73

Description
RES 46.4ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 46.4ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 46.4 OHM 2W 1% WW AXIAL - RWR80S46R4FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 46.4 OHM 2W 1% WW AXIAL
RWR80S46R4FSS73
RES 46.4 OHM 2W 1% WW AXIAL RWR80S46R4FSS73
RES 46.4ohm 2W 1% WW AXIAL

RES 46.4ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S46R4FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S46R4FSS73-ND
Through Hole Resistors RWR80S46R4FSS73-ND
46.4 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

46.4 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S46R4FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S46R4FSS73
Wirewound Resistors 3110-RWR80S46R4FSS73
EGS-3-80 46.4 1% RWR80S46R4FS S73

EGS-3-80 46.4 1% RWR80S46R4FS S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S46R4FSS73 RWR80S46R4FSS73-ND 3110-RWR80S46R4FSS73
Product Name RES 46.4 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 46.4 ohms 46.4 ohms 46.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1364775 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers