Vishay Intertechnology, Inc. RES 4.42 OHM 2W 1% WW AXIAL RWR80S4R42FRBSL

Description
RES 4.42ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 4.42ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.42 OHM 2W 1% WW AXIAL - RWR80S4R42FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.42 OHM 2W 1% WW AXIAL
RWR80S4R42FRBSL
RES 4.42 OHM 2W 1% WW AXIAL RWR80S4R42FRBSL
RES 4.42ohm 2W 1% WW AXIAL

RES 4.42ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S4R42FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S4R42FRBSL-ND
Through Hole Resistors RWR80S4R42FRBSL-ND
4.42 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

4.42 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S4R42FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S4R42FRBSL
Wirewound Resistors 3110-RWR80S4R42FRBSL
EGS-3-80 4.42 1% RWR80S4R42FR BSL

EGS-3-80 4.42 1% RWR80S4R42FR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S4R42FRBSL RWR80S4R42FRBSL-ND 3110-RWR80S4R42FRBSL
Product Name RES 4.42 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.42 ohms 4.42 ohms 4.42 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 5.00E-4 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R124JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers