Vishay Intertechnology, Inc. Wirewound Resistors RWR80S4530FSB12

Description
EGS-3-80 453 1% RWR80S4530FS B12
Request a Quote Datasheet
Description
EGS-3-80 453 1% RWR80S4530FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S4530FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S4530FSB12
Wirewound Resistors 3110-RWR80S4530FSB12
EGS-3-80 453 1% RWR80S4530FS B12

EGS-3-80 453 1% RWR80S4530FS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR80S4530FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S4530FSB12-ND
Through Hole Resistors RWR80S4530FSB12-ND
453 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

453 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 453 OHM 2W 1% WW AXIAL - RWR80S4530FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 453 OHM 2W 1% WW AXIAL
RWR80S4530FSB12
RES 453 OHM 2W 1% WW AXIAL RWR80S4530FSB12
RES 453ohm 2W 1% WW AXIAL

RES 453ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S4530FSB12 RWR80S4530FSB12-ND RWR80S4530FSB12
Product Name Wirewound Resistors Through Hole Resistors RES 453 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 453 ohms 453 ohms 453 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details