Vishay Intertechnology, Inc. Through Hole Resistors RWR80S49R9FSS73

Description
49.9 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
49.9 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S49R9FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S49R9FSS73-ND
Through Hole Resistors RWR80S49R9FSS73-ND
49.9 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

49.9 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S49R9FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S49R9FSS73
Wirewound Resistors 3110-RWR80S49R9FSS73
EGS-3-80 49.9 1% RWR80S49R9FS S73

EGS-3-80 49.9 1% RWR80S49R9FS S73

Supplier's Site Datasheet
RES 49.9 OHM 2W 1% WW AXIAL - RWR80S49R9FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.9 OHM 2W 1% WW AXIAL
RWR80S49R9FSS73
RES 49.9 OHM 2W 1% WW AXIAL RWR80S49R9FSS73
RES 49.9ohm 2W 1% WW AXIAL

RES 49.9ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S49R9FSS73-ND 3110-RWR80S49R9FSS73 RWR80S49R9FSS73
Product Name Through Hole Resistors Wirewound Resistors RES 49.9 OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 49.9 ohms 49.9 ohms 49.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580301 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details