Vishay Intertechnology, Inc. Wirewound Resistors RWR80S4420FSBSL

Description
EGS-3-80 442 1% RWR80S4420FS BSL
Request a Quote Datasheet
Description
EGS-3-80 442 1% RWR80S4420FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S4420FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S4420FSBSL
Wirewound Resistors 3110-RWR80S4420FSBSL
EGS-3-80 442 1% RWR80S4420FS BSL

EGS-3-80 442 1% RWR80S4420FS BSL

Supplier's Site Datasheet
RES 442 OHM 2W 1% WW AXIAL - RWR80S4420FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 442 OHM 2W 1% WW AXIAL
RWR80S4420FSBSL
RES 442 OHM 2W 1% WW AXIAL RWR80S4420FSBSL
RES 442ohm 2W 1% WW AXIAL

RES 442ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S4420FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S4420FSBSL-ND
Through Hole Resistors RWR80S4420FSBSL-ND
442 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

442 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S4420FSBSL RWR80S4420FSBSL RWR80S4420FSBSL-ND
Product Name Wirewound Resistors RES 442 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 442 ohms 442 ohms 442 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1311312 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details