Vishay Intertechnology, Inc. Wirewound Resistors RWR80S5110FPBSL

Description
EGS-3-80 511 1% RWR80S5110FP BSL
Request a Quote Datasheet
Description
EGS-3-80 511 1% RWR80S5110FP BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S5110FPBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S5110FPBSL
Wirewound Resistors 3110-RWR80S5110FPBSL
EGS-3-80 511 1% RWR80S5110FP BSL

EGS-3-80 511 1% RWR80S5110FP BSL

Supplier's Site Datasheet
RES 511 OHM 2W 1% WW AXIAL - RWR80S5110FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 511 OHM 2W 1% WW AXIAL
RWR80S5110FPBSL
RES 511 OHM 2W 1% WW AXIAL RWR80S5110FPBSL
RES 511ohm 2W 1% WW AXIAL

RES 511ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S5110FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S5110FPBSL-ND
Through Hole Resistors RWR80S5110FPBSL-ND
511 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

511 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S5110FPBSL RWR80S5110FPBSL RWR80S5110FPBSL-ND
Product Name Wirewound Resistors RES 511 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 511 ohms 511 ohms 511 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1469514 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C206J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details