Vishay Intertechnology, Inc. Through Hole Resistors RWR80S4R42FSRSL

Description
4.42 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
4.42 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S4R42FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S4R42FSRSL-ND
Through Hole Resistors RWR80S4R42FSRSL-ND
4.42 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

4.42 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 4.42 OHM 2W 1% WW AXIAL - RWR80S4R42FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.42 OHM 2W 1% WW AXIAL
RWR80S4R42FSRSL
RES 4.42 OHM 2W 1% WW AXIAL RWR80S4R42FSRSL
RES 4.42ohm 2W 1% WW AXIAL

RES 4.42ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S4R42FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S4R42FSRSL
Wirewound Resistors 3110-RWR80S4R42FSRSL
EGS-3-80 4.42 1% RWR80S4R42FS RSL

EGS-3-80 4.42 1% RWR80S4R42FS RSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S4R42FSRSL-ND RWR80S4R42FSRSL 3110-RWR80S4R42FSRSL
Product Name Through Hole Resistors RES 4.42 OHM 2W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 4.42 ohms 4.42 ohms 4.42 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details