Vishay Intertechnology, Inc. Wirewound Resistors RWR80S5110FRRSL

Description
EGS-3-80 511 1% RWR80S5110FR RSL
Request a Quote Datasheet
Description
EGS-3-80 511 1% RWR80S5110FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S5110FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S5110FRRSL
Wirewound Resistors 3110-RWR80S5110FRRSL
EGS-3-80 511 1% RWR80S5110FR RSL

EGS-3-80 511 1% RWR80S5110FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80S5110FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S5110FRRSL-ND
Through Hole Resistors RWR80S5110FRRSL-ND
511 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

511 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 511 OHM 2W 1% WW AXIAL - RWR80S5110FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 511 OHM 2W 1% WW AXIAL
RWR80S5110FRRSL
RES 511 OHM 2W 1% WW AXIAL RWR80S5110FRRSL
RES 511ohm 2W 1% WW AXIAL

RES 511ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S5110FRRSL RWR80S5110FRRSL-ND RWR80S5110FRRSL
Product Name Wirewound Resistors Through Hole Resistors RES 511 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 511 ohms 511 ohms 511 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Through Hole Resistors - 2019-CF1/2C111J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details