Vishay Intertechnology, Inc. RES 470 OHM 2W 1% WW AXIAL RWR80S4700FRS73

Description
RES 470ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 470ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 470 OHM 2W 1% WW AXIAL - RWR80S4700FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 470 OHM 2W 1% WW AXIAL
RWR80S4700FRS73
RES 470 OHM 2W 1% WW AXIAL RWR80S4700FRS73
RES 470ohm 2W 1% WW AXIAL

RES 470ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S4700FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S4700FRS73
Wirewound Resistors 3110-RWR80S4700FRS73
EGS-3-80 470 1% RWR80S4700FR S73

EGS-3-80 470 1% RWR80S4700FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR80S4700FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S4700FRS73-ND
Through Hole Resistors RWR80S4700FRS73-ND
470 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

470 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S4700FRS73 3110-RWR80S4700FRS73 RWR80S4700FRS73-ND
Product Name RES 470 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 470 ohms 470 ohms 470 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details