Vishay Intertechnology, Inc. Through Hole Resistors RWR80S4640FSS73

Description
464 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
464 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S4640FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S4640FSS73-ND
Through Hole Resistors RWR80S4640FSS73-ND
464 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

464 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S4640FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S4640FSS73
Wirewound Resistors 3110-RWR80S4640FSS73
EGS-3-80 464 1% RWR80S4640FS S73

EGS-3-80 464 1% RWR80S4640FS S73

Supplier's Site Datasheet
RES 464 OHM 2W 1% WW AXIAL - RWR80S4640FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 464 OHM 2W 1% WW AXIAL
RWR80S4640FSS73
RES 464 OHM 2W 1% WW AXIAL RWR80S4640FSS73
RES 464ohm 2W 1% WW AXIAL

RES 464ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S4640FSS73-ND 3110-RWR80S4640FSS73 RWR80S4640FSS73
Product Name Through Hole Resistors Wirewound Resistors RES 464 OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 464 ohms 464 ohms 464 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers