Vishay Intertechnology, Inc. Wirewound Resistors RWR80S5110FPB12

Description
EGS-3-80 511 1% RWR80S5110FP B12
Request a Quote Datasheet
Description
EGS-3-80 511 1% RWR80S5110FP B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S5110FPB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S5110FPB12
Wirewound Resistors 3110-RWR80S5110FPB12
EGS-3-80 511 1% RWR80S5110FP B12

EGS-3-80 511 1% RWR80S5110FP B12

Supplier's Site Datasheet
RES 511 OHM 2W 1% WW AXIAL - RWR80S5110FPB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 511 OHM 2W 1% WW AXIAL
RWR80S5110FPB12
RES 511 OHM 2W 1% WW AXIAL RWR80S5110FPB12
RES 511ohm 2W 1% WW AXIAL

RES 511ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S5110FPB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S5110FPB12-ND
Through Hole Resistors RWR80S5110FPB12-ND
511 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

511 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S5110FPB12 RWR80S5110FPB12 RWR80S5110FPB12-ND
Product Name Wirewound Resistors RES 511 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 511 ohms 511 ohms 511 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details