Vishay Intertechnology, Inc. RES 51.1 OHM 2W 1% WW AXIAL RWR80S51R1FMS73

Description
RES 51.1ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 51.1ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 51.1 OHM 2W 1% WW AXIAL - RWR80S51R1FMS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51.1 OHM 2W 1% WW AXIAL
RWR80S51R1FMS73
RES 51.1 OHM 2W 1% WW AXIAL RWR80S51R1FMS73
RES 51.1ohm 2W 1% WW AXIAL

RES 51.1ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S51R1FMS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S51R1FMS73-ND
Through Hole Resistors RWR80S51R1FMS73-ND
51.1 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

51.1 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S51R1FMS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S51R1FMS73
Wirewound Resistors 3110-RWR80S51R1FMS73
EGS-3-80 51.1 1% RWR80S51R1FM S73

EGS-3-80 51.1 1% RWR80S51R1FM S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S51R1FMS73 RWR80S51R1FMS73-ND 3110-RWR80S51R1FMS73
Product Name RES 51.1 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 51.1 ohms 51.1 ohms 51.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2123461 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 1.8 ohms
View Details