Vishay Intertechnology, Inc. RES 448 OHM 2W 0.1% WW AXIAL RWR80S4480BSBSL

Description
RES 448ohm 2W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 448ohm 2W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 448 OHM 2W 0.1% WW AXIAL - RWR80S4480BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 448 OHM 2W 0.1% WW AXIAL
RWR80S4480BSBSL
RES 448 OHM 2W 0.1% WW AXIAL RWR80S4480BSBSL
RES 448ohm 2W 0.1% WW AXIAL

RES 448ohm 2W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S4480BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S4480BSBSL-ND
Through Hole Resistors RWR80S4480BSBSL-ND
448 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

448 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S4480BSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S4480BSBSL
Wirewound Resistors 3110-RWR80S4480BSBSL
EGS-3-80 448 .1% RWR80S4480BS BSL

EGS-3-80 448 .1% RWR80S4480BS BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S4480BSBSL RWR80S4480BSBSL-ND 3110-RWR80S4480BSBSL
Product Name RES 448 OHM 2W 0.1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 448 ohms 448 ohms 448 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4C102J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details