Vishay Intertechnology, Inc. RES 4.32 OHM 2W 1% WW AXIAL RWR80S4R32FRRSL

Description
RES 4.32ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 4.32ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.32 OHM 2W 1% WW AXIAL - RWR80S4R32FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.32 OHM 2W 1% WW AXIAL
RWR80S4R32FRRSL
RES 4.32 OHM 2W 1% WW AXIAL RWR80S4R32FRRSL
RES 4.32ohm 2W 1% WW AXIAL

RES 4.32ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S4R32FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S4R32FRRSL-ND
Through Hole Resistors RWR80S4R32FRRSL-ND
4.32 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

4.32 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S4R32FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S4R32FRRSL
Wirewound Resistors 3110-RWR80S4R32FRRSL
EGS-3-80 4.32 1% RWR80S4R32FR RSL

EGS-3-80 4.32 1% RWR80S4R32FR RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S4R32FRRSL RWR80S4R32FRRSL-ND 3110-RWR80S4R32FRRSL
Product Name RES 4.32 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.32 ohms 4.32 ohms 4.32 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C102R2JL-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details