Vishay Intertechnology, Inc. Wirewound Resistors RWR80S4420BSRSL

Description
EGS-3-80 442 .1% RWR80S4420BS RSL
Request a Quote Datasheet
Description
EGS-3-80 442 .1% RWR80S4420BS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S4420BSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S4420BSRSL
Wirewound Resistors 3110-RWR80S4420BSRSL
EGS-3-80 442 .1% RWR80S4420BS RSL

EGS-3-80 442 .1% RWR80S4420BS RSL

Supplier's Site Datasheet
RES 442 OHM 2W 0.1% WW AXIAL - RWR80S4420BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 442 OHM 2W 0.1% WW AXIAL
RWR80S4420BSRSL
RES 442 OHM 2W 0.1% WW AXIAL RWR80S4420BSRSL
RES 442ohm 2W 0.1% WW AXIAL

RES 442ohm 2W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S4420BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S4420BSRSL-ND
Through Hole Resistors RWR80S4420BSRSL-ND
442 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

442 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S4420BSRSL RWR80S4420BSRSL RWR80S4420BSRSL-ND
Product Name Wirewound Resistors RES 442 OHM 2W 0.1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 442 ohms 442 ohms 442 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers