Vishay Intertechnology, Inc. Through Hole Resistors RWR80S4R53FRBSL

Description
4.53 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
4.53 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S4R53FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S4R53FRBSL-ND
Through Hole Resistors RWR80S4R53FRBSL-ND
4.53 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

4.53 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S4R53FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S4R53FRBSL
Wirewound Resistors 3110-RWR80S4R53FRBSL
EGS-3-80 4.53 1% RWR80S4R53FR BSL

EGS-3-80 4.53 1% RWR80S4R53FR BSL

Supplier's Site Datasheet
RES 4.53 OHM 2W 1% WW AXIAL - RWR80S4R53FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.53 OHM 2W 1% WW AXIAL
RWR80S4R53FRBSL
RES 4.53 OHM 2W 1% WW AXIAL RWR80S4R53FRBSL
RES 4.53ohm 2W 1% WW AXIAL

RES 4.53ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S4R53FRBSL-ND 3110-RWR80S4R53FRBSL RWR80S4R53FRBSL
Product Name Through Hole Resistors Wirewound Resistors RES 4.53 OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 4.53 ohms 4.53 ohms 4.53 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers