Vishay Intertechnology, Inc. Through Hole Resistors RWR80S4320FRB12

Description
432 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
432 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S4320FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S4320FRB12-ND
Through Hole Resistors RWR80S4320FRB12-ND
432 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

432 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S4320FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S4320FRB12
Wirewound Resistors 3110-RWR80S4320FRB12
EGS-3-80 432 1% RWR80S4320FR B12

EGS-3-80 432 1% RWR80S4320FR B12

Supplier's Site Datasheet
RES 432 OHM 2W 1% WW AXIAL - RWR80S4320FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 432 OHM 2W 1% WW AXIAL
RWR80S4320FRB12
RES 432 OHM 2W 1% WW AXIAL RWR80S4320FRB12
RES 432ohm 2W 1% WW AXIAL

RES 432ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S4320FRB12-ND 3110-RWR80S4320FRB12 RWR80S4320FRB12
Product Name Through Hole Resistors Wirewound Resistors RES 432 OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 432 ohms 432 ohms 432 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311254 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details