Vishay Intertechnology, Inc. Wirewound Resistors RWR80S44R2FRRSL

Description
EGS-3-80 44.2 1% RWR80S44R2FR RSL
Request a Quote Datasheet
Description
EGS-3-80 44.2 1% RWR80S44R2FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S44R2FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S44R2FRRSL
Wirewound Resistors 3110-RWR80S44R2FRRSL
EGS-3-80 44.2 1% RWR80S44R2FR RSL

EGS-3-80 44.2 1% RWR80S44R2FR RSL

Supplier's Site Datasheet
RES 44.2 OHM 2W 1% WW AXIAL - RWR80S44R2FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 44.2 OHM 2W 1% WW AXIAL
RWR80S44R2FRRSL
RES 44.2 OHM 2W 1% WW AXIAL RWR80S44R2FRRSL
RES 44.2ohm 2W 1% WW AXIAL

RES 44.2ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S44R2FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S44R2FRRSL-ND
Through Hole Resistors RWR80S44R2FRRSL-ND
44.2 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

44.2 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S44R2FRRSL RWR80S44R2FRRSL RWR80S44R2FRRSL-ND
Product Name Wirewound Resistors RES 44.2 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 44.2 ohms 44.2 ohms 44.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690278 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details