Vishay Intertechnology, Inc. Through Hole Resistors RWR80S4R87FSRSL

Description
4.87 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
4.87 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S4R87FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S4R87FSRSL-ND
Through Hole Resistors RWR80S4R87FSRSL-ND
4.87 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

4.87 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S4R87FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S4R87FSRSL
Wirewound Resistors 3110-RWR80S4R87FSRSL
EGS-3-80 4.87 1% RWR80S4R87FS RSL

EGS-3-80 4.87 1% RWR80S4R87FS RSL

Supplier's Site Datasheet
RES 4.87 OHM 2W 1% WW AXIAL - RWR80S4R87FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.87 OHM 2W 1% WW AXIAL
RWR80S4R87FSRSL
RES 4.87 OHM 2W 1% WW AXIAL RWR80S4R87FSRSL
RES 4.87ohm 2W 1% WW AXIAL

RES 4.87ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S4R87FSRSL-ND 3110-RWR80S4R87FSRSL RWR80S4R87FSRSL
Product Name Through Hole Resistors Wirewound Resistors RES 4.87 OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 4.87 ohms 4.87 ohms 4.87 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2123570 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details