Vishay Intertechnology, Inc. RES 500 OHM 2W 1% WW AXIAL RWR80S5000FSBSL

Description
RES 500ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 500ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 500 OHM 2W 1% WW AXIAL - RWR80S5000FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 500 OHM 2W 1% WW AXIAL
RWR80S5000FSBSL
RES 500 OHM 2W 1% WW AXIAL RWR80S5000FSBSL
RES 500ohm 2W 1% WW AXIAL

RES 500ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S5000FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S5000FSBSL
Wirewound Resistors 3110-RWR80S5000FSBSL
EGS-3-80 500 1% RWR80S5000FS BSL

EGS-3-80 500 1% RWR80S5000FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80S5000FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S5000FSBSL-ND
Through Hole Resistors RWR80S5000FSBSL-ND
500 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

500 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S5000FSBSL 3110-RWR80S5000FSBSL RWR80S5000FSBSL-ND
Product Name RES 500 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 500 ohms 500 ohms 500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details