Vishay Intertechnology, Inc. RES 464 OHM 2W 1% WW AXIAL RWR80S4640FSRSL

Description
RES 464ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 464ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 464 OHM 2W 1% WW AXIAL - RWR80S4640FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 464 OHM 2W 1% WW AXIAL
RWR80S4640FSRSL
RES 464 OHM 2W 1% WW AXIAL RWR80S4640FSRSL
RES 464ohm 2W 1% WW AXIAL

RES 464ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S4640FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S4640FSRSL-ND
Through Hole Resistors RWR80S4640FSRSL-ND
464 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

464 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S4640FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S4640FSRSL
Wirewound Resistors 3110-RWR80S4640FSRSL
EGS-3-80 464 1% RWR80S4640FS RSL

EGS-3-80 464 1% RWR80S4640FS RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S4640FSRSL RWR80S4640FSRSL-ND 3110-RWR80S4640FSRSL
Product Name RES 464 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 464 ohms 464 ohms 464 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C14470RJL-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details