Vishay Intertechnology, Inc. Wirewound Resistors RWR80S4R32FSB12

Description
EGS-3-80 4.32 1% RWR80S4R32FS B12
Request a Quote Datasheet
Description
EGS-3-80 4.32 1% RWR80S4R32FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S4R32FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S4R32FSB12
Wirewound Resistors 3110-RWR80S4R32FSB12
EGS-3-80 4.32 1% RWR80S4R32FS B12

EGS-3-80 4.32 1% RWR80S4R32FS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR80S4R32FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S4R32FSB12-ND
Through Hole Resistors RWR80S4R32FSB12-ND
4.32 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

4.32 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 4.32 OHM 2W 1% WW AXIAL - RWR80S4R32FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.32 OHM 2W 1% WW AXIAL
RWR80S4R32FSB12
RES 4.32 OHM 2W 1% WW AXIAL RWR80S4R32FSB12
RES 4.32ohm 2W 1% WW AXIAL

RES 4.32ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S4R32FSB12 RWR80S4R32FSB12-ND RWR80S4R32FSB12
Product Name Wirewound Resistors Through Hole Resistors RES 4.32 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 4.32 ohms 4.32 ohms 4.32 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R513JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 2-1879456-1 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 47 ohms
Tolerance 5 +/- %
View Details
3 suppliers