Vishay Intertechnology, Inc. Wirewound Resistors RWR80S47R5FSS73

Description
EGS-3-80 47.5 1% RWR80S47R5FS S73
Request a Quote Datasheet
Description
EGS-3-80 47.5 1% RWR80S47R5FS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S47R5FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S47R5FSS73
Wirewound Resistors 3110-RWR80S47R5FSS73
EGS-3-80 47.5 1% RWR80S47R5FS S73

EGS-3-80 47.5 1% RWR80S47R5FS S73

Supplier's Site Datasheet
RES 47.5 OHM 2W 1% WW AXIAL - RWR80S47R5FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47.5 OHM 2W 1% WW AXIAL
RWR80S47R5FSS73
RES 47.5 OHM 2W 1% WW AXIAL RWR80S47R5FSS73
RES 47.5ohm 2W 1% WW AXIAL

RES 47.5ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S47R5FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S47R5FSS73-ND
Through Hole Resistors RWR80S47R5FSS73-ND
47.5 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

47.5 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S47R5FSS73 RWR80S47R5FSS73 RWR80S47R5FSS73-ND
Product Name Wirewound Resistors RES 47.5 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 47.5 ohms 47.5 ohms 47.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1311258 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R680JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers