Vishay Intertechnology, Inc. Wirewound Resistors RWR80S44R2FRB12

Description
EGS-3-80 44.2 1% RWR80S44R2FR B12
Request a Quote Datasheet
Description
EGS-3-80 44.2 1% RWR80S44R2FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S44R2FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S44R2FRB12
Wirewound Resistors 3110-RWR80S44R2FRB12
EGS-3-80 44.2 1% RWR80S44R2FR B12

EGS-3-80 44.2 1% RWR80S44R2FR B12

Supplier's Site Datasheet
RES 44.2 OHM 2W 1% WW AXIAL - RWR80S44R2FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 44.2 OHM 2W 1% WW AXIAL
RWR80S44R2FRB12
RES 44.2 OHM 2W 1% WW AXIAL RWR80S44R2FRB12
RES 44.2ohm 2W 1% WW AXIAL

RES 44.2ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S44R2FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S44R2FRB12-ND
Through Hole Resistors RWR80S44R2FRB12-ND
44.2 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

44.2 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S44R2FRB12 RWR80S44R2FRB12 RWR80S44R2FRB12-ND
Product Name Wirewound Resistors RES 44.2 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 44.2 ohms 44.2 ohms 44.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details