Vishay Intertechnology, Inc. Through Hole Resistors RWR80S42R2FSRSL

Description
42.2 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
42.2 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S42R2FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S42R2FSRSL-ND
Through Hole Resistors RWR80S42R2FSRSL-ND
42.2 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

42.2 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S42R2FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S42R2FSRSL
Wirewound Resistors 3110-RWR80S42R2FSRSL
EGS-3-80 42.2 1% RWR80S42R2FS RSL

EGS-3-80 42.2 1% RWR80S42R2FS RSL

Supplier's Site Datasheet
RES 42.2 OHM 2W 1% WW AXIAL - RWR80S42R2FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 42.2 OHM 2W 1% WW AXIAL
RWR80S42R2FSRSL
RES 42.2 OHM 2W 1% WW AXIAL RWR80S42R2FSRSL
RES 42.2ohm 2W 1% WW AXIAL

RES 42.2ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S42R2FSRSL-ND 3110-RWR80S42R2FSRSL RWR80S42R2FSRSL
Product Name Through Hole Resistors Wirewound Resistors RES 42.2 OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 42.2 ohms 42.2 ohms 42.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1820 ohms
View Details
2 suppliers
Through Hole Resistors - 1249310 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Resistor - 53-BPR58C10LJ - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Radial
Resistance Range 0.0100 ohms
Operating Temperature -40 to 200 C (-40 to 392 F)
View Details
4 suppliers