Vishay Intertechnology, Inc. Wirewound Resistors RWR80S49R9FMBSL

Description
EGS-3-80 49.9 1% RWR80S49R9FM BSL
Request a Quote Datasheet
Description
EGS-3-80 49.9 1% RWR80S49R9FM BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S49R9FMBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S49R9FMBSL
Wirewound Resistors 3110-RWR80S49R9FMBSL
EGS-3-80 49.9 1% RWR80S49R9FM BSL

EGS-3-80 49.9 1% RWR80S49R9FM BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80S49R9FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S49R9FMBSL-ND
Through Hole Resistors RWR80S49R9FMBSL-ND
49.9 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

49.9 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 49.9 OHM 2W 1% WW AXIAL - RWR80S49R9FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.9 OHM 2W 1% WW AXIAL
RWR80S49R9FMBSL
RES 49.9 OHM 2W 1% WW AXIAL RWR80S49R9FMBSL
RES 49.9ohm 2W 1% WW AXIAL

RES 49.9ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S49R9FMBSL RWR80S49R9FMBSL-ND RWR80S49R9FMBSL
Product Name Wirewound Resistors Through Hole Resistors RES 49.9 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 49.9 ohms 49.9 ohms 49.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details