Vishay Intertechnology, Inc. RES 44.2 OHM 2W 1% WW AXIAL RWR80S44R2FSRSL

Description
RES 44.2ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 44.2ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 44.2 OHM 2W 1% WW AXIAL - RWR80S44R2FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 44.2 OHM 2W 1% WW AXIAL
RWR80S44R2FSRSL
RES 44.2 OHM 2W 1% WW AXIAL RWR80S44R2FSRSL
RES 44.2ohm 2W 1% WW AXIAL

RES 44.2ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S44R2FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S44R2FSRSL
Wirewound Resistors 3110-RWR80S44R2FSRSL
EGS-3-80 44.2 1% RWR80S44R2FS RSL

EGS-3-80 44.2 1% RWR80S44R2FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80S44R2FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S44R2FSRSL-ND
Through Hole Resistors RWR80S44R2FSRSL-ND
44.2 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

44.2 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S44R2FSRSL 3110-RWR80S44R2FSRSL RWR80S44R2FSRSL-ND
Product Name RES 44.2 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 44.2 ohms 44.2 ohms 44.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 6661796 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Through Hole Resistors - 1249287 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R474JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers