Vishay Intertechnology, Inc. Wirewound Resistors RWR80S4R42FRS70

Description
EGS-3-80 4.42 1% RWR80S4R42FR S70
Request a Quote Datasheet
Description
EGS-3-80 4.42 1% RWR80S4R42FR S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S4R42FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S4R42FRS70
Wirewound Resistors 3110-RWR80S4R42FRS70
EGS-3-80 4.42 1% RWR80S4R42FR S70

EGS-3-80 4.42 1% RWR80S4R42FR S70

Supplier's Site Datasheet
Through Hole Resistors - RWR80S4R42FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S4R42FRS70-ND
Through Hole Resistors RWR80S4R42FRS70-ND
4.42 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

4.42 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 4.42 OHM 2W 1% WW AXIAL - RWR80S4R42FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.42 OHM 2W 1% WW AXIAL
RWR80S4R42FRS70
RES 4.42 OHM 2W 1% WW AXIAL RWR80S4R42FRS70
RES 4.42ohm 2W 1% WW AXIAL

RES 4.42ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S4R42FRS70 RWR80S4R42FRS70-ND RWR80S4R42FRS70
Product Name Wirewound Resistors Through Hole Resistors RES 4.42 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 4.42 ohms 4.42 ohms 4.42 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 4756741 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers