Vishay Intertechnology, Inc. RES 459 OHM 2W 0.1% WW AXIAL RWR80S4590BSRSL

Description
RES 459ohm 2W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 459ohm 2W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 459 OHM 2W 0.1% WW AXIAL - RWR80S4590BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 459 OHM 2W 0.1% WW AXIAL
RWR80S4590BSRSL
RES 459 OHM 2W 0.1% WW AXIAL RWR80S4590BSRSL
RES 459ohm 2W 0.1% WW AXIAL

RES 459ohm 2W 0.1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S4590BSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S4590BSRSL
Wirewound Resistors 3110-RWR80S4590BSRSL
EGS-3-80 459 .1% RWR80S4590BS RSL

EGS-3-80 459 .1% RWR80S4590BS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80S4590BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S4590BSRSL-ND
Through Hole Resistors RWR80S4590BSRSL-ND
459 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

459 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S4590BSRSL 3110-RWR80S4590BSRSL RWR80S4590BSRSL-ND
Product Name RES 459 OHM 2W 0.1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 459 ohms 459 ohms 459 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details