Vishay Intertechnology, Inc. RES 4.02 OHM 2W 1% WW AXIAL RWR80S4R02FRBSL

Description
RES 4.02ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 4.02ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.02 OHM 2W 1% WW AXIAL - RWR80S4R02FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.02 OHM 2W 1% WW AXIAL
RWR80S4R02FRBSL
RES 4.02 OHM 2W 1% WW AXIAL RWR80S4R02FRBSL
RES 4.02ohm 2W 1% WW AXIAL

RES 4.02ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S4R02FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S4R02FRBSL-ND
Through Hole Resistors RWR80S4R02FRBSL-ND
4.02 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

4.02 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S4R02FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S4R02FRBSL
Wirewound Resistors 3110-RWR80S4R02FRBSL
EGS-3-80 4.02 1% RWR80S4R02FR BSL

EGS-3-80 4.02 1% RWR80S4R02FR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S4R02FRBSL RWR80S4R02FRBSL-ND 3110-RWR80S4R02FRBSL
Product Name RES 4.02 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.02 ohms 4.02 ohms 4.02 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers