Vishay Intertechnology, Inc. RES 49.9 OHM 2W 1% WW AXIAL RWR80S49R9FSBSL

Description
RES 49.9ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 49.9ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 49.9 OHM 2W 1% WW AXIAL - RWR80S49R9FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.9 OHM 2W 1% WW AXIAL
RWR80S49R9FSBSL
RES 49.9 OHM 2W 1% WW AXIAL RWR80S49R9FSBSL
RES 49.9ohm 2W 1% WW AXIAL

RES 49.9ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S49R9FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S49R9FSBSL-ND
Through Hole Resistors RWR80S49R9FSBSL-ND
49.9 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

49.9 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S49R9FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S49R9FSBSL
Wirewound Resistors 3110-RWR80S49R9FSBSL
EGS-3-80 49.9 1% RWR80S49R9FS BSL

EGS-3-80 49.9 1% RWR80S49R9FS BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S49R9FSBSL RWR80S49R9FSBSL-ND 3110-RWR80S49R9FSBSL
Product Name RES 49.9 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 49.9 ohms 49.9 ohms 49.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249278 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details