Vishay Intertechnology, Inc. Wirewound Resistors RWR80S4R64FRRSL

Description
EGS-3-80 4.64 1% RWR80S4R64FR RSL
Request a Quote Datasheet
Description
EGS-3-80 4.64 1% RWR80S4R64FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S4R64FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S4R64FRRSL
Wirewound Resistors 3110-RWR80S4R64FRRSL
EGS-3-80 4.64 1% RWR80S4R64FR RSL

EGS-3-80 4.64 1% RWR80S4R64FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80S4R64FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S4R64FRRSL-ND
Through Hole Resistors RWR80S4R64FRRSL-ND
4.64 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

4.64 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 4.64 OHM 2W 1% WW AXIAL - RWR80S4R64FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.64 OHM 2W 1% WW AXIAL
RWR80S4R64FRRSL
RES 4.64 OHM 2W 1% WW AXIAL RWR80S4R64FRRSL
RES 4.64ohm 2W 1% WW AXIAL

RES 4.64ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S4R64FRRSL RWR80S4R64FRRSL-ND RWR80S4R64FRRSL
Product Name Wirewound Resistors Through Hole Resistors RES 4.64 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 4.64 ohms 4.64 ohms 4.64 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C8R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chip Resistor - Surface Mount - 1-1622821-8-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers