DigiKey Datasheets for Transformers

Transformers are electrical devices that are designed to transfer energy from one circuit to another by electromagnetic induction. They are used typically to increase or decrease voltage as it passes from one side of the device through the other.
Transformers: Learn more

Page: 1 9 10 11 12 13 14 15 16 17 18 19 20 21 27
Product Name Notes
1.2mH LAN 10/100 Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount
100µH HDBase-T Pulse Transformer 1:1 Surface Mount
100µH HDBase-T Pulse Transformer 1CT:1CT Surface Mount
100µH HDBase-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount
120µH HDBase-T Pulse Transformer 1:1 Surface Mount
120µH LAN 1000 Base-T Pulse Transformer Surface Mount
120µH LAN 10G Base-T Pulse Transformer 1:1 Surface Mount
120µH LAN 10G Base-T Pulse Transformer 1:1
120µH, 350µH LAN 10/100/1000 Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount
135µH Pulse Transformer 1:1 Surface Mount
135µH Pulse Transformer Surface Mount
150µH Economical Open Type Pulse Transformer Surface Mount
150µH LAN 10G Base-T Pulse Transformer Surface Mount
150µH Pulse Transformer 1:1 Surface Mount
150µH Pulse Transformer Surface Mount
150µH, 450µH Pulse Transformer 1:1 Surface Mount
180µH HDBase-T Pulse Transformer 1:1 Surface Mount
180µH HDBase-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount
180µH Pulse Transformer Surface Mount
200µH LAN 10/100 Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount
200µH LAN 10G Base-T Pulse Transformer 1:1 Surface Mount
250µH Isolation and Data Interface (Encapsulated) Pulse Transformer 1:1 Surface Mount
250µH Isolation and Data Interface (Encapsulated) Pulse Transformer 1:2 Surface Mount
250µH Isolation and Data Interface (Encapsulated) Pulse Transformer 2:1 Surface Mount
250µH Isolation and Data Interface (Encapsulated) Pulse Transformer 4:3 Surface Mount
250µH Isolation and Data Interface (Encapsulated) Pulse Transformer 8:3 Surface Mount
250µH Isolation and Data Interface (Encapsulated) Pulse Transformer 8:9 Surface Mount
250µH Pulse Transformer 1:1 Surface Mount
250µH Pulse Transformer 1:2 Surface Mount
300µH Gate Drive Pulse Transformer 2:1:1 Surface Mount
300µH Isolation and Data Interface (Encapsulated) Pulse Transformer 3:4 Surface Mount
300µH Isolation and Data Interface (Encapsulated) Pulse Transformer 3:5 Surface Mount
300µH Isolation and Data Interface (Encapsulated) Pulse Transformer 3:8 Surface Mount
300µH Isolation and Data Interface (Encapsulated) Pulse Transformer 9:10 Surface Mount
300µH Pulse Transformer 1:1 Surface Mount
300µH Pulse Transformer 3:4 Surface Mount
300µH Pulse Transformer 9:10 Surface Mount
350µH General Purpose Pulse Transformer 1:1 Surface Mount
350µH Isolation and Data Interface (Encapsulated) Pulse Transformer 10:17 Surface Mount
350µH LAN 10/100 Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount
350µH LAN 10/100/1000 Base-T Pulse Transformer 1CT:1 Transmitter, 1CT:1 Receiver Surface Mount
350µH LAN 10/100/1000 Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount
350µH LAN 10/100/1000 Base-T, Power over Ethernet (PoE) Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount
350µH LAN 100 Base-T Pulse Transformer 1CT:1CT Surface Mount
350µH LAN 1000 Base-T Pulse Transformer 1:1 Surface Mount
350µH LAN 1000 Base-T Pulse Transformer Surface Mount
350µH LAN 10G Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount
350µH LAN 10G Base-T Pulse Transformer 2CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount
350µH Pulse Transformer 10:17 Surface Mount
350µH Pulse Transformer 1CT:1CT Surface Mount
500µH Pulse Transformer 1:1 Surface Mount
650µH Pulse Transformer 1:1 Surface Mount
AUDIO XFMR 77K OHM SEC
BALUN 350MHZ ~ 950MHZ
HIGH CLEAR AND CREEP TRAN
HIGH CLEARANCE AND CREEPAGE TRAN
Isolation and Data Interface (Encapsulated) Pulse Transformer 1.25:1 Transmitter, 1:1 Receiver Surface Mount
Isolation and Data Interface (Encapsulated) Pulse Transformer 1:1 Surface Mount
Isolation and Data Interface (Encapsulated) Pulse Transformer 1:1 Transmitter, 1:1 Receiver Surface Mount
Isolation and Data Interface (Encapsulated) Pulse Transformer 1:1.141 Transmitter, 1:1 Receiver Surface Mount
Isolation and Data Interface (Encapsulated) Pulse Transformer 1CT:1CT Surface Mount
Isolation and Data Interface (Encapsulated) Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount
Isolation and Data Interface (Encapsulated) Pulse Transformer 1CT:2CT Surface Mount
Isolation and Data Interface (Encapsulated) Pulse Transformer 2:1 Transmitter, 1:1 Receiver Surface Mount
Isolation and Data Interface (Encapsulated) Pulse Transformer Surface Mount
LAN 10/100 Base-T Pulse Transformer 1:1 Transmitter, 1:1 Receiver Surface Mount
LAN 10/100 Base-T Pulse Transformer 1CT:1CT Surface Mount
LAN 10/100 Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount
LAN 10/100 Base-T Pulse Transformer Surface Mount
LAN 10/100/1000 Base-T Pulse Transformer 1CT:1 Transmitter, 1CT:1CT Receiver Surface Mount
LAN 10/100/1000 Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount
LAN 1000 Base-T Pulse Transformer 1CT:1CT Surface Mount
LAN 10G Base-T Pulse Transformer 1:1 Surface Mount
LAN 10G Base-T Pulse Transformer 1:1
LAN Pulse Transformer 1CT:1CT Surface Mount
MOD DUAL 100D 1:1 HF 20P
MOD DUAL 1GD 1:1 HF 36P
MOD DUAL 1GD 1:1 HF 48P
MOD DUAL 1GD 1:1 HF SMD
MOD DUAL 1GP 1:1 EXT HF 48P
MOD DUAL 1GP 1:1 HF SMD
MOD DUAL 1GPP 1:1 HF SMD
MOD DUAL 2 5GPP 1:1 EXT. HF SMD
MOD DUAL 2.5GD 1:1 HF SMD
MOD DUAL 5GD 1:1 HF SMD
MOD DUAL 5GPP 1:1 HF SMD
MOD QUAD 100D 1:1 HF SMD
MOD QUAD 1GP 1:1 HF 72P
MOD QUAD 1GP 1:1 HF 88P
MOD QUAD 1GP 1:1 HF 96P
MOD QUAD 5GP 1:1 HF 96P
MOD QUAD 5GPP EXT. HF 96P
MOD SIN 100D 1:1 HF PCMCIA
MOD SIN 100D 1:1 HF SMD
MOD SIN 100PP 1:1 SMD HF
MOD SIN 1GD 1:1 HF 18P
MOD SIN 1GD 1:1 HF 24P
MOD SIN 1GD 1:1 HF SMD
MOD SIN 1GP 1:1 HF SMD
MOD SIN 1GPP 1:1 HF SMD
MOD SIN 2. 5GD 1:1 HF SMD
MOD SIN 2. 5GD 3KV 1:1 HF SMD
MOD SIN 2.5GPP 1:1 HF SMD
MOD SIN 5GD 1:1 HF SMD
MULTILAYER LC COM
Pulse Transformer 1:1 Transmitter, 1:1 Receiver Surface Mount
Pulse Transformer 1CT:1CT Surface Mount
Pulse Transformer Surface Mount
Pulse Transformer
PULSE XFMR 1CT:1CT TX 1CT:1CT RX
PWR XFMR 1000VA CHAS MT
PWR XFMR 1000VA
PWR XFMR 1500VA CHAS MT
PWR XFMR 2000VA CHAS MT
PWR XFMR 5000VA CHAS MT
PWR XFMR 7500VA CHAS MT
PWR XFMR LAMINATED 10000VA CHAS
PWR XFMR LAMINATED 1000VA CHAS
PWR XFMR LAMINATED 100VA CHAS MT
PWR XFMR LAMINATED 1250VA CHAS
PWR XFMR LAMINATED 1500VA CHAS
PWR XFMR LAMINATED 150VA CHAS MT
PWR XFMR LAMINATED 1750VA CHAS
PWR XFMR LAMINATED 2000VA CHAS
PWR XFMR LAMINATED 250VA CHAS MT
PWR XFMR LAMINATED 2750VA CHAS
PWR XFMR LAMINATED 3000VA CHAS
PWR XFMR LAMINATED 3500VA CHAS
PWR XFMR LAMINATED 5000VA CHAS
PWR XFMR LAMINATED 500VA CHAS MT
PWR XFMR LAMINATED 50VA CHAS MT
PWR XFMR LAMINATED 7500VA CHAS
PWR XFMR LAMINATED 750VA CHAS MT
PWR XFMR LAMINATED 75VA CHAS MT
RF Balun 1.71GHz ~ 1.88GHz 50 / 200Ohm 0603 (1608 Metric), 6 PC Pad
RF Balun 1.71GHz ~ 1.99GHz 50 / 100Ohm 0603 (1608 Metric), 6 PC Pad
RF Balun 1.71GHz ~ 1.99GHz 50 / 100Ohm 0805 (2012 Metric)
RF Balun 1.71GHz ~ 1.99GHz 50 / 150Ohm 0805 (2012 Metric)
RF Balun 1.71GHz ~ 1.99GHz 50 / 200Ohm 0805 (2012 Metric), 6 PC Pad
RF Balun 1.71GHz ~ 1.99GHz 50 / 50Ohm 0805 (2012 Metric)
RF Balun 1.7GHz ~ 1.9GHz 50 / 100Ohm 0603 (1608 Metric), 6 PC Pad
RF Balun 1.805GHz ~ 2.17GHz 50 / 100Ohm 0402 (1005 Metric)
RF Balun 1.92GHz ~ 1.98GHz, 2.11GHz ~ 2.17GHz 50 / 100Ohm 0805 (2012 Metric)
RF Balun 1.92GHz ~ 1.98GHz, 2.11GHz ~ 2.17GHz 50 / 200Ohm 0805 (2012 Metric)
RF Balun 1.92GHz ~ 2.17GHz 50 / 50Ohm 0603 (1608 Metric)
RF Balun 1.92GHz ~ 2.17GHz 50 / 50Ohm 0805 (2012 Metric), 6 PC Pad
RF Balun 1.9GHz ~ 2.3GHz 50 / 50Ohm 0603 (1608 Metric)
RF Balun 1MHz ~ 1.2GHz 50 / 100Ohm Module
RF Balun 2.11GHz 2.17GHz 50 / 100Ohm 0603 (1608 Metric), 6 PC Pad
RF Balun 2.3GHz ~ 2.5GHz 50 / 100Ohm 0805 (2012 Metric)
RF Balun 2.3GHz ~ 2.5GHz 50 / 50Ohm 0805 (2012 Metric)
RF Balun 2.3GHz ~ 2.5GHz 50 / 75Ohm 0805 (2012 Metric)
RF Balun 2.3GHz ~ 2.7GHz 50 / 100Ohm 0402 (1005 Metric), 4 PC Pad
RF Balun 2.3GHz ~ 2.7GHz 50 / 100Ohm 0402 (1005 Metric)
RF Balun 2.3GHz ~ 2.7GHz 50 / 100Ohm 0603 (1608 Metric), 6 PC Pad
RF Balun 2.3GHz ~ 2.7GHz 50 / 100Ohm 4-SMD
RF Balun 2.3GHz ~ 2.7GHz 50 / 50Ohm 0603 (1608 Metric), 6 PC Pad
RF Balun 2.3GHz ~ 2.7GHz 50 / 50Ohm 0805 (2012 Metric), 6 PC Pad
RF Balun 2.3GHz ~ 3.8GHz 50 / 100Ohm 0603 (1608 Metric), 6 PC Pad
RF Balun 2.4GHz ~ 2.5GHz 50 / 100Ohm 0402 (1005 Metric)
RF Balun 2.4GHz ~ 2.5GHz 50 / 100Ohm 0603 (1608 Metric)
RF Balun 2.4GHz ~ 2.5GHz 50 / 100Ohm 0805 (2012 Metric)
RF Balun 2.4GHz ~ 2.5GHz 50 / 200Ohm 0603 (1608 Metric), 6 PC Pad
RF Balun 2.4GHz ~ 2.5GHz 50 / 200Ohm 0805 (2012 Metric)
RF Balun 2.4GHz ~ 2.5GHz 50 / 50Ohm 0402 (1005 Metric)
RF Balun 2.4GHz ~ 2.5GHz 50 / 50Ohm 0603 (1608 Metric), 6 PC Pad
RF Balun 2.4GHz ~ 2.5GHz 50 / 50Ohm 0603 (1608 Metric)
RF Balun 2.4GHz ~ 2.5GHz 50 / 50Ohm 0805 (2012 Metric)
RF Balun 2.4GHz ~ 2.5GHz 50 / 75Ohm 0402 (1005 Metric)
RF Balun 2.4GHz ~ 2.6GHz 50 / 50Ohm 0603 (1608 Metric), 6 PC Pad
RF Balun 2.4GHz ~ 2.8GHz 50 / 50Ohm 0603 (1608 Metric), 6 PC Pad
RF Balun 2.5GHz ~ 2.7GHz 50 / 100Ohm 0603 (1608 Metric)
RF Balun 3.1GHz ~ 4.9GHz 50 / 100Ohm 0805 (2012 Metric), 6 PC Pad
RF Balun 3.1GHz ~ 4.9GHz 50 / 100Ohm 0805 (2012 Metric)
RF Balun 3.2GHz ~ 3.9GHz 50 / 200Ohm 0805 (2012 Metric)
RF Balun 3.3GHz ~ 3.9GHz 50 / 100Ohm 0603 (1608 Metric)
RF Balun 3.3GHz ~ 3.9GHz 50 / 50Ohm 0603 (1608 Metric), 6 PC Pad
RF Balun 3.4GHz ~ 3.8GHz 50 / 50Ohm 0603 (1608 Metric), 6 PC Pad
RF Balun 3.4GHz ~ 4.01GHz 50 / 50Ohm 0805 (2012 Metric), 6 PC Pad
RF Balun 350MHz ~ 470MHz 50 / 100Ohm 0805 (2012 Metric)
RF Balun 350MHz ~ 470MHz 50 / 200Ohm 0805 (2012 Metric), 6 PC Pad
RF Balun 350MHz ~ 950MHz 50 / 100Ohm 0805 (2012 Metric), 6 PC Pad
RF Balun 350MHz ~ 950MHz 50 / 200Ohm 0805 (2012 Metric), 6 PC Pad
RF Balun 3GHz ~ 8GHz 50 / 100Ohm 0805 (2012 Metric)
RF Balun 4.9GHz ~ 5.95GHz 50 / 100Ohm 0402 (1005 Metric), 4 PC Pad
RF Balun 4.9GHz ~ 5.95GHz 50 / 100Ohm 0603 (1608 Metric)
RF Balun 4.9GHz ~ 5.95GHz 50 / 100Ohm 0805 (2012 Metric)
RF Balun 4.9GHz ~ 5.95GHz 50 / 200Ohm 0603 (1608 Metric)
RF Balun 4.9GHz ~ 5.95GHz 50 / 50Ohm 0402 (1005 Metric)
RF Balun 4.9GHz ~ 5.95GHz 50 / 50Ohm 0603 (1608 Metric)
RF Balun 4.9GHz ~ 5.95GHz 50 / 75Ohm 0402 (1005 Metric), 4 PC Pad
RF Balun 470MHz ~ 710MHz 0805 (2012 Metric), 6 PC Pad
RF Balun 5.15GHz ~ 5.875GHz 50 / 100Ohm 0805 (2012 Metric)
RF Balun 673MHz ~ 2.7GHz 50 / 100Ohm 0603 (1608 Metric), 6 PC Pad
RF Balun 680MHz ~ 1.1GHz 50 / 50Ohm 0805 (2012 Metric), 6 PC Pad
RF Balun 698MHz ~ 894MHz 50 / 100Ohm 0603 (1608 Metric)
RF Balun 698MHz ~ 960MHz 50 / 100Ohm 0402 (1005 Metric), 4 PC Pad
RF Balun 699MHz ~ 894MHz 50 / 50Ohm 0603 (1608 Metric), 6 PC Pad
RF Balun 75 / 100Ohm Module
RF Balun 758MHz ~ 821MHz 50 / 100Ohm 0402 (1005 Metric), 4 PC Pad
RF Balun 791MHz ~ 960MHz 50 / 100Ohm 0603 (1608 Metric), 6 PC Pad
RF Balun 824MHz ~ 894MHz 50 / 100Ohm 0805 (2012 Metric)
RF Balun 824MHz ~ 894MHz 50 / 150Ohm 0805 (2012 Metric)
RF Balun 824MHz ~ 894MHz 50 / 200Ohm 0805 (2012 Metric)
RF Balun 824MHz ~ 894MHz 50 / 50Ohm 0603 (1608 Metric)
RF Balun 824MHz ~ 894MHz 50 / 50Ohm 0805 (2012 Metric)
RF Balun 824MHz ~ 915MHz 50 / 100Ohm 0603 (1608 Metric), 6 PC Pad
RF Balun 862MHz ~ 894MHz 50 / 100Ohm 0402 (1005 Metric)
RF Balun 880MHz ~ 960MHz 50 / 100Ohm 0603 (1608 Metric)
RF Balun 880MHz ~ 960MHz 50 / 100Ohm 0805 (2012 Metric)
RF Balun 880MHz ~ 960MHz 50 / 150Ohm 0603 (1608 Metric)
RF Balun 880MHz ~ 960MHz 50 / 150Ohm 0805 (2012 Metric)
RF Balun 880MHz ~ 960MHz 50 / 200Ohm 0805 (2012 Metric), 6 PC Pad
RF Balun 880MHz ~ 960MHz 50 / 50Ohm 0603 (1608 Metric)
RF Balun 880MHz ~ 960MHz 50 / 50Ohm 0805 (2012 Metric)
RF Balun 900MHz ~ 2.2GHz 75 / 100Ohm 0805 (2012 Metric), 6 PC Pad
TRANSF HIGH VOLTAGE ISOLATION
TRANSF ISOLATION 10:17
TRANSF ISOLATION 1200 VDC SMD
TRANSF ISOLATION 1:1
TRANSF ISOLATION 1:2
TRANSF ISOLATION 2:1
TRANSF ISOLATION 3:4
TRANSF ISOLATION 3:5
TRANSF ISOLATION 3:8
TRANSF ISOLATION 4:3
TRANSF ISOLATION 8:3
TRANSF ISOLATION 8:9
TRANSF ISOLATION 9:10
TRANSFORMER 350UH SMD
TRANSFORMR ISOL 120V 240V 1000VA
TRANSFORMR ISOL 120V 240V 1500VA
TRANSFORMR ISOL 120V 240V 2000VA
TRANSFORMR ISOL 120V 240V 3000VA
TRANSFORMR ISOL 120V 240V 500VA
TRANSFORMR ISOL 120V 240V 50VA
XFMR ,SGL,1CT:1CT 3.7KV,SM,TU HF
XFMR 3.3-5V/3.3-15V,350MA PK TR
XFMR DUAL 1:1 4.3KV FUNC
XFMR DUAL CMC 1:1 4.3KV FUNC
XFMR SGL 150UH 1CT:1CT 4.3KVDC
XFMR SGL 1CT:1CT 150UH 3KV
XFMR SGL 1CT:1CT 500UH 4.3KV
XFMR SIN 1:1 3700V BASIC SM
XFMR SIN 1:1 4.3KV BASIC SM
XFMR SIN CMC 1:1 4.3KV BASIC
XFRMR MODULE DUAL 1G 1:1 BGA SMD
XFRMR MODULE QUAD 1G 1:1 BGA SMD
XFRMR MODULE SIN 1G 1:1 BGA SMD
XFRMR MODULE SIN 1GP 1:1 BGA SMD

<< Prev Next >>